Candy logo

Candy Fresco CCE4T618ES Freestanding 341 L E Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57159
Info modified on:
06 Jun 2025, 02:13:27
Short summary description Candy Fresco CCE4T618ES Freestanding 341 L E Silver:

Candy Fresco CCE4T618ES, 341 L, No Frost (fridge), ST, 5,4 kg/24h, E, Silver

Long summary description Candy Fresco CCE4T618ES Freestanding 341 L E Silver:

Candy Fresco CCE4T618ES. Total net capacity: 341 L. Door hinge: Right. Climate class: ST, Noise level: 39 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 119 L, Freezing capacity: 5,4 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 256 kWh. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.