Candy logo

Candy Timeless FPE629A/6XL 69 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70125
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Candy Timeless FPE629A/6XL 69 L Stainless steel:

Candy Timeless FPE629A/6XL, Medium, Electric, 69 L, 69 L, Hydrolytic, 2 shelves

Long summary description Candy Timeless FPE629A/6XL 69 L Stainless steel:

Candy Timeless FPE629A/6XL. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 69 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Energy consumption (conventional): 0,87 kWh, Energy consumption (forced convection): 0,68 kWh. Installation compartment width: 56 cm, Installation compartment depth: 56 cm, Installation compartment height: 58,5 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.