Candy logo

Candy CBWD 8514DC-80 washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6440
Info modified on:
27 May 2024, 15:36:19
Short summary description Candy CBWD 8514DC-80 washer dryer Built-in Front-load White:

Candy CBWD 8514DC-80, Front-load, Built-in, White, Left, Chrome, Buttons, Rotary, Touch

Long summary description Candy CBWD 8514DC-80 washer dryer Built-in Front-load White:

Candy CBWD 8514DC-80. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Washing capacity: 8 kg. Energy efficiency scale: A to G, AC input voltage: 220 - 240 V, Plug type: Type G. Weight: 65 kg, Package width: 650 mm, Package depth: 560 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.