Candy GVS H9A2TCE-S/, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left
Candy GVS H9A2TCE-S/. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Blouse/shirt, Synthetics. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: A++, Annual energy consumption: 259 kWh, Energy efficiency scale: A+++ to D. Depth: 610 mm, Width: 596 mm, Height: 850 mm