Candy RapidÓ RO1496DWMCE/1-88, Front-load, 9 kg, B, 77 dB, 1400 RPM, A
Candy RapidÓ RO1496DWMCE/1-88. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 77 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 530 mm, Height: 850 mm. Energy efficiency class: A