Candy logo

Candy Smart CS4 1061D3/2-S washing machine Front-load 6 kg 1000 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77737
Info modified on:
04 Mar 2025, 15:25:01
Short summary description Candy Smart CS4 1061D3/2-S washing machine Front-load 6 kg 1000 RPM White:

Candy Smart CS4 1061D3/2-S, Front-load, 6 kg, C, 77 dB, 1000 RPM, 153 kWh

Long summary description Candy Smart CS4 1061D3/2-S washing machine Front-load 6 kg 1000 RPM White:

Candy Smart CS4 1061D3/2-S. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 600 mm, Depth: 432 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.