Candy logo

Candy GV 1510 TWHC3 washing machine Front-load 10 kg 1500 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49848
Info modified on:
27 May 2024, 12:08:10
Short summary description Candy GV 1510 TWHC3 washing machine Front-load 10 kg 1500 RPM White:

Candy GV 1510 TWHC3, Front-load, 10 kg, A, 80 dB, 1500 RPM, 239 kWh

Long summary description Candy GV 1510 TWHC3 washing machine Front-load 10 kg 1500 RPM White:

Candy GV 1510 TWHC3. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: A, Noise level (spin): 80 dB, Noise level (wash): 57 dB, Maximum spin speed: 1500 RPM. Annual energy consumption washing: 239 kWh, Annual water consumption washing: 12900 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.