Candy logo

Candy GV 138 TWHC3 washing machine Front-load 8 kg 1300 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56716
Info modified on:
27 May 2024, 12:01:58
Short summary description Candy GV 138 TWHC3 washing machine Front-load 8 kg 1300 RPM White:

Candy GV 138 TWHC3, Front-load, 8 kg, C, 76 dB, 1300 RPM, 197 kWh

Long summary description Candy GV 138 TWHC3 washing machine Front-load 8 kg 1300 RPM White:

Candy GV 138 TWHC3. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 197 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.