Candy logo

Candy GO 148 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28550
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy GO 148 washing machine Front-load 8 kg 1400 RPM White:

Candy GO 148, Front-load, 8 kg, A, 81 dB, 1400 RPM, 280 kWh

Long summary description Candy GO 148 washing machine Front-load 8 kg 1400 RPM White:

Candy GO 148. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 280 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.