Brother QC-1000, White, Sewing, 1 Step, LED, Sensor, 1000 SPM
Brother QC-1000. Product colour: White, Sewing machine functions: Sewing, Buttonhole type: 1 Step. Power supply type: Electric. Width: 259,8 mm, Depth: 309,8 mm, Height: 509,7 mm