Brother logo

Brother DCP-J552DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100621
Info modified on:
27 Feb 2025, 13:26:13
Short summary description Brother DCP-J552DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:

Brother DCP-J552DW, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother DCP-J552DW multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:

Brother DCP-J552DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.