Braun BNC013-RC, Black, Indoor thermometer, Outdoor thermometer, Thermometer, Thermometer, 130 mm, 47 mm
Braun BNC013-RC. Product colour: Black, Measuring functions: Indoor thermometer, Outdoor thermometer, Measuring functions trend display: Thermometer. Width: 130 mm, Depth: 47 mm, Height: 88 mm