location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WMZ20490 kitchen storage drawer White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMZ20490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMZ20490 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002714745
Category:
Box-like storage compartment without a lid, made to slide horizontally in and out of a kitchen cupboard, to store crockery, cutlery, kitchenware and food.
Kitchen Storage Drawers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:47:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch WMZ20490 kitchen storage drawer White:
This short summary of the Bosch WMZ20490 kitchen storage drawer White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WMZ20490, White, 450 mm, 390 mm, 590 mm, 15,5 kg, 17 kg

Long summary description Bosch WMZ20490 kitchen storage drawer White:
This is an auto-generated long summary of Bosch WMZ20490 kitchen storage drawer White based on the first three specs of the first five spec groups.

Bosch WMZ20490. Product colour: White. Width: 450 mm, Height: 390 mm, Depth: 590 mm

Design
Product colour *
White
Weight & dimensions
Width *
450 mm
Weight & dimensions
Depth
590 mm
Height *
390 mm
Weight
15,5 kg
Package weight
17 kg
Country Distributor
Deutschland 1 distributor(s)