location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 4 WAK28135FF washing machine Front-load 8 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAK28135FF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAK28135FF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002843490
Category:
Machines used for washing clothes.
Washing Machines Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:36
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 4 WAK28135FF washing machine Front-load 8 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1400 RPM White
  • - Built-in display LED
  • - Eco, Hand/wool, Mix, Quick, Synthetics, White, Delicate/silk
  • - Overflow protection Load balancing system Foam control system
  • - Self-cleaning Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 75 dB
More>>>
Short summary description Bosch Serie 4 WAK28135FF washing machine Front-load 8 kg 1400 RPM White:
This short summary of the Bosch Serie 4 WAK28135FF washing machine Front-load 8 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 4 WAK28135FF, Front-load, 8 kg, B, 75 dB, 1400 RPM, 196 kWh

Long summary description Bosch Serie 4 WAK28135FF washing machine Front-load 8 kg 1400 RPM White:
This is an auto-generated long summary of Bosch Serie 4 WAK28135FF washing machine Front-load 8 kg 1400 RPM White based on the first three specs of the first five spec groups.

Bosch Serie 4 WAK28135FF. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Control type *
Touch
Door hinge *
Left
Door opening angle
90°
Drum material
Stainless steel
Tub material
Plastic
Cord length
1,6 m
Drum volume
63 L
Certification
CE, VDE
Performance
Drum capacity *
8 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Quantity of washing programs *
7
Noise level (spin) *
75 dB
Noise level (wash) *
56 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
215 min
Cycle time (quick washing program)
15 min
Washing programs *
Eco, Hand/wool, Mix, Quick, Synthetics, White, Delicate/silk
Overflow protection *
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Performance
Foam control system *
Yes
Residual moisture
53%
Ergonomics
Self-cleaning *
Yes
Remaining time indication *
Yes
Adjustable feet
Yes
Feet adjustment
1,2 cm
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0,94 kWh
Connected load
2300 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
598 mm
Depth
590 mm
Height
848 mm
Weight
74 kg
Depth with door open
103 cm
Packaging data
Package weight
75 kg
Other features
Washing class
A
Annual energy consumption washing
196 kWh
Annual water consumption washing
11220 L