Bosch SGI 55E05 EU, Semi built-in, Stainless steel, 14 L, 1,05 kWh, 600 mm, 570 mm
Bosch SGI 55E05 EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh. Width: 600 mm, Depth: 570 mm, Height: 870 mm. Drying class: A, Washing class: A