Bosch logo

Bosch RDW1470 water dispenser 3,9 L

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33800
Info modified on:
16 Nov 2016, 10:35:55
Short summary description Bosch RDW1470 water dispenser 3,9 L:

Bosch RDW1470, 3,9 L

Long summary description Bosch RDW1470 water dispenser 3,9 L:

Bosch RDW1470. Total capacity: 3,9 L. AC input voltage: 220 V, AC input frequency: 50 Hz. Dimensions (WxDxH): 318 x 360 x 1001 mm, Weight: 18,2 kg, Product dimensions (WxHxD): 1050 x 386 x 358 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.