Bosch logo

Bosch PHD9760 ProSalon hair dryer 2000 W Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68638
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch PHD9760 ProSalon hair dryer 2000 W Black:

Bosch PHD9760 ProSalon, Black, Hanging loop, 3 m, 2000 W, 220-240 V, 50 - 60 Hz

Long summary description Bosch PHD9760 ProSalon hair dryer 2000 W Black:

Bosch PHD9760 ProSalon. Product colour: Black, Hanging type: Hanging loop, Cord length: 3 m. Power: 2000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 1,03 kg. Quantity per pallet: 180 pc(s). A-box dimensions (LxWxH): 120 x 230 x 300 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.