Bosch MUM5 StartLine MUM54R00, 3,9 L, Red, White, Rotary, 1,1 m, Operation, Stainless steel
Bosch MUM5 StartLine MUM54R00. Bowl capacity: 3,9 L, Product colour: Red, White, Control type: Rotary. Bowl material: Stainless steel. Power: 900 W. Width: 280 mm, Depth: 271 mm, Height: 282 mm. Package width: 400 mm, Package depth: 400 mm, Package height: 352 mm