Bosch logo

Bosch KIS34A20IE fridge-freezer Built-in 276 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85744
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KIS34A20IE fridge-freezer Built-in 276 L White:

Bosch KIS34A20IE, 276 L, SN-T, 39 dB, 12 kg/24h, White

Long summary description Bosch KIS34A20IE fridge-freezer Built-in 276 L White:

Bosch KIS34A20IE. Total net capacity: 276 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 204 L, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 72 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 295,29 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.