Bosch Serie 2 KGN34NW3AG, 297 L, No Frost (fridge), SN-T, 42 dB, 11 kg/24h, White
Bosch Serie 2 KGN34NW3AG. Total net capacity: 297 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 192 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 105 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Annual energy consumption: 242 kWh. Product colour: White