Bosch HDP-HQ, Wired, 20 - 20000 Hz, 108 g, Headphones, Black
Bosch HDP-HQ. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1,5 m. Weight: 108 g. Product colour: Black