Bosch logo

Bosch HBA63B258F oven 57 L 3850 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64874
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Bosch HBA63B258F oven 57 L 3850 W Stainless steel:

Bosch HBA63B258F, Medium, Electric, 57 L, 3850 W, 57 L, 270 °C

Long summary description Bosch HBA63B258F oven 57 L 3850 W Stainless steel:

Bosch HBA63B258F. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 57 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,91 kWh, Energy consumption (forced convection): 0,71 kWh, Connected load: 3850 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.