Bosch logo

Bosch Serie 6 GSN54DWCV freezer Upright freezer Freestanding 328 L C White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29284
Info modified on:
14 Feb 2025, 15:14:50
Short summary description Bosch Serie 6 GSN54DWCV freezer Upright freezer Freestanding 328 L C White:

Bosch Serie 6 GSN54DWCV, 328 L, 23 kg/24h, SN-T, No Frost system, C, White

Long summary description Bosch Serie 6 GSN54DWCV freezer Upright freezer Freestanding 328 L C White:

Bosch Serie 6 GSN54DWCV. Freezer net capacity: 328 L, Climate class: SN-T, Freezing capacity: 23 kg/24h, Storage time during power failure: 14 h, Noise level: 38 dB, No Frost system. Door hinge: Right. Lamp type: LED. Energy efficiency class: C, Annual energy consumption: 170 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.