Bosch DWW06W450B, 390 m³/h, Ducted/Recirculating, E, G, D, 67 dB
Bosch DWW06W450B. Maximum extraction power: 390 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: E. Type: Wall-mounted, Product colour: Brushed steel. Grease filter type: Metal, Number of filters: 2 pc(s). Number of bulbs: 2 bulb(s), Bulb type: Halogen. Annual energy consumption: 91,8 kWh