Bosch logo

Bosch BGS6PRO2 vacuum 3 L Cylinder vacuum Dry 1800 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12064
Info modified on:
21 May 2019, 08:34:17
Short summary description Bosch BGS6PRO2 vacuum 3 L Cylinder vacuum Dry 1800 W Bagless:

Bosch BGS6PRO2, 1800 W, Cylinder vacuum, Dry, Bagless, 3 L, HEPA

Long summary description Bosch BGS6PRO2 vacuum 3 L Cylinder vacuum Dry 1800 W Bagless:

Bosch BGS6PRO2. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.