Bosch GEX 150 Turbo, Disc sander, Black, Blue, Grey, 290, 3100, 620, 6650, 6200 OPM, 13300 OPM
Bosch GEX 150 Turbo. Type of sander: Disc sander, Product colour: Black, Blue, Grey. Idle speed (min): 290, 3100, Idle speed (max): 620, 6650, Idle oscillation rate (min): 6200 OPM. Power source: AC. Weight: 2,4 kg, Sanding disc diameter: 15 cm. Power: 600 W, Vibration emission: 8,5 m/s², Uncertainty K: 1,5 m/s²