Bosch logo

Bosch GRL 250 HV Professional Rotary level 250 m 635 nm (< 1 mW)

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77132
Info modified on:
09 Jan 2024, 08:15:17
Short summary description Bosch GRL 250 HV Professional Rotary level 250 m 635 nm (< 1 mW):

Bosch GRL 250 HV Professional, 250 m, 0,1 mm/m, 5°, 600 RPM, 635 nm (< 1 mW), Rotary level

Long summary description Bosch GRL 250 HV Professional Rotary level 250 m 635 nm (< 1 mW):

Bosch GRL 250 HV Professional. Maximum range: 250 m, Levelling accuracy (±): 0,1 mm/m, Self-levelling range (±): 5°. Type: Rotary level, Product colour: Blue, Tripod thread: 5/8". Operating time: 60 h. Weight: 1,8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.