bluechip BUSINESSline Workstation WS2300, 3,6 GHz, Intel® Xeon®, W-2123, 32 GB, 512 GB, Windows 10 Pro for Workstations
bluechip BUSINESSline Workstation WS2300. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon®, Processor model: W-2123. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Midi Tower. Product type: Workstation. Product colour: Black