bluechip GAMINGline T5700, 2,8 GHz, Intel® Core™ i5, i5-8400, 16 GB, 500 GB, Windows 10 Home
bluechip GAMINGline T5700. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Midi Tower. Product type: PC