Bestway logo

Bestway 62142 electric air pump 0,032 bar 490 l/min

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92324
Info modified on:
14 Mar 2024, 17:25:25
Short summary description Bestway 62142 electric air pump 0,032 bar 490 l/min:

Bestway 62142, Inflatables, 0,032 bar, 490 l/min, Black, Grey, EMC/LVD/E-MARK/CB/ROHS, AC, Cigar lighter

Long summary description Bestway 62142 electric air pump 0,032 bar 490 l/min:

Bestway 62142. Proper use: Inflatables, Pump pressure: 0,032 bar, Airflow: 490 l/min. Power source type: AC, Cigar lighter, Car charger voltage: 12 V, Power: 30 W. Weight: 430 g, Package width: 105 mm, Package depth: 345 mm. Package type: Full color box. Master (outer) case width: 330 mm, Master (outer) case length: 345 mm, Master (outer) case height: 255 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.