Bestway logo

Bestway Hydrium 56369 above ground pool Framed pool Oval 19929 L Blue, Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174260
Info modified on:
24 Mar 2025, 15:19:37
Short summary description Bestway Hydrium 56369 above ground pool Framed pool Oval 19929 L Blue, Grey:

Bestway Hydrium 56369, 19929 L, Framed pool, Ladder, Blue, Grey, 213,6 kg

Long summary description Bestway Hydrium 56369 above ground pool Framed pool Oval 19929 L Blue, Grey:

Bestway Hydrium 56369. Pool type: Framed pool, Shape: Oval, Capacity: 19929 L. Filtration capacity: 3785 l/h, Pump power: 200 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 122 cm. Wall thickness: 0,3 mm, Pool liner thickness: 0,3 mm, Width: 3600 mm. Package width: 800 mm, Package depth: 1735 mm, Package height: 600 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.