BenQ logo

BenQ FP202WA computer monitor 50,8 cm (20") 1680 x 1050 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56361
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ FP202WA computer monitor 50,8 cm (20") 1680 x 1050 pixels:

BenQ FP202WA, 50,8 cm (20"), 1680 x 1050 pixels, 5 ms

Long summary description BenQ FP202WA computer monitor 50,8 cm (20") 1680 x 1050 pixels:

BenQ FP202WA. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.