BenQ logo

BenQ MW535 Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96092
Info modified on:
08 Mar 2024, 09:07:54
Short summary description BenQ MW535 Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White:

BenQ MW535, 3600 ANSI lumens, DLP, WXGA (1280x800), 16:10, 762 - 7620 mm (30 - 300"), 15000:1

Long summary description BenQ MW535 Standard throw projector 3600 ANSI lumens DLP WXGA (1280x800) White:

BenQ MW535. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Zoom ratio: 1.2:1, Throw ratio: 1.55 - 1.86‎, Offset: 104%. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1280 x 800 (WXGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size, HDMI version: 1.4a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.