Beko logo

Beko WML 81434 NPS washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2571
Info modified on:
13 Apr 2025, 13:40:14
Short summary description Beko WML 81434 NPS washing machine Front-load 8 kg 1400 RPM White:

Beko WML 81434 NPS, Front-load, 8 kg, 74 dB, 1400 RPM, 428 kWh, 10559 L

Long summary description Beko WML 81434 NPS washing machine Front-load 8 kg 1400 RPM White:

Beko WML 81434 NPS. Loading type: Front-load. Drum capacity: 8 kg, Noise level (spin): 74 dB, Noise level (wash): 74 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 428 kWh, Annual water consumption washing: 10559 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 840 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.