Beko logo

Beko WML 51231 E washing machine Front-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
954
Info modified on:
16 Mar 2025, 12:40:51
Short summary description Beko WML 51231 E washing machine Front-load 5 kg 1200 RPM White:

Beko WML 51231 E, Front-load, 5 kg, B, 74 dB, 1200 RPM, 158 kWh

Long summary description Beko WML 51231 E washing machine Front-load 5 kg 1200 RPM White:

Beko WML 51231 E. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 158 kWh, Annual water consumption washing: 7260 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.