Beko logo

Beko RFSA240M33WN freezer Upright freezer Freestanding 215 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21112
Info modified on:
27 May 2024, 14:28:33
Short summary description Beko RFSA240M33WN freezer Upright freezer Freestanding 215 L F White:

Beko RFSA240M33WN, 215 L, 14 kg/24h, SN-T, 37 dB, F, White

Long summary description Beko RFSA240M33WN freezer Upright freezer Freestanding 215 L F White:

Beko RFSA240M33WN. Freezer net capacity: 215 L, Climate class: SN-T, Freezing capacity: 14 kg/24h, Storage time during power failure: 16 h, Noise level: 37 dB, Star rating: 4*. Door hinge: Right. Lamp type: LED. Energy efficiency class: F, Annual energy consumption: 256 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.