Beko logo

Beko QBSE222X cooking appliances set Ceramic Electric

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57616
Info modified on:
13 Apr 2025, 16:31:49
Short summary description Beko QBSE222X cooking appliances set Ceramic Electric:

Beko QBSE222X, Ceramic, 4 zone(s), Ceramic, Black, Touch, 59,4 cm

Long summary description Beko QBSE222X cooking appliances set Ceramic Electric:

Beko QBSE222X. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven type: Electric, Oven net capacity: 66 L, Oven colour: Stainless steel. Expanded Polystyrene (EPS) packaging weight: 716,31 g, Metal packaging weight: 0,8 g, Paper packaging weight: 1,66 kg. Package weight: 41,2 kg, Package depth: 660 mm, Package width: 660 mm. Beko technologies (cooking): Booster

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.