Beko logo

Beko DV 7110 tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112702
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Beko DV 7110 tumble dryer Freestanding Front-load 7 kg C White:

Beko DV 7110, Freestanding, Front-load, White, Buttons, Rotary, Right, 104 L

Long summary description Beko DV 7110 tumble dryer Freestanding Front-load 7 kg C White:

Beko DV 7110. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 7 kg, Drying programs: Auto, Quick, Noise level: 66 dB. Energy efficiency class: C, Energy consumption: 3,95 kWh, Heat source: Electric. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Package width: 665 mm, Package depth: 585 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.