Beko logo

Beko DSS 2533 X dishwasher Semi built-in

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25716
Info modified on:
27 May 2024, 11:53:44
Short summary description Beko DSS 2533 X dishwasher Semi built-in:

Beko DSS 2533 X, Semi built-in, Stainless steel, Buttons, Rotary, 49 dB, Eco, Intensive, Pre-wash, Quick, Turbothermic circulation

Long summary description Beko DSS 2533 X dishwasher Semi built-in:

Beko DSS 2533 X. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons, Rotary. Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick, Drying system: Turbothermic circulation. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,91 kWh. Width: 448 mm, Depth: 548 mm, Height: 820 mm. Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.