Beko logo

Beko DIN 5631 Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52043
Info modified on:
27 May 2024, 11:52:39
Short summary description Beko DIN 5631 Fully built-in 12 place settings:

Beko DIN 5631, Fully built-in, Black, LCD, 12 place settings, 47 dB, 60 °C

Long summary description Beko DIN 5631 Fully built-in 12 place settings:

Beko DIN 5631. Appliance placement: Fully built-in, Control panel colour: Black, Display type: LCD. Number of place settings: 12 place settings, Noise level: 47 dB, Temperature (max): 60 °C. Water consumption per cycle: 12 L, Energy consumption per cycle: 0,9 kWh. Width: 598 mm, Depth: 548 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 3360 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.