Beko DEN 28320 GB, Freestanding, Full size (60 cm), Black, Black, LCD, 13 place settings
Beko DEN 28320 GB. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Black. Number of place settings: 13 place settings, Noise level: 44 dB. Water consumption per cycle: 10 L. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2800 L