Beko logo

Beko BU 1101 fridge Built-in 128 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42095
Info modified on:
27 May 2024, 14:44:11
Short summary description Beko BU 1101 fridge Built-in 128 L White:

Beko BU 1101, 128 L, SN-T, 39 dB, White

Long summary description Beko BU 1101 fridge Built-in 128 L White:

Beko BU 1101. Fridge net capacity: 128 L, Climate class: SN-T, Noise level: 39 dB. Door hinge: Right. Annual energy consumption: 118 kWh. Weight: 30 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.