Beko logo

Beko BPK-12H portable air conditioner 56 dB White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71797
Info modified on:
12 Dec 2024, 14:55:42
Short summary description Beko BPK-12H portable air conditioner 56 dB White:

Beko BPK-12H, A, 1,34 kWh, C, 1,19 kWh, 220-240 V, 50 Hz

Long summary description Beko BPK-12H portable air conditioner 56 dB White:

Beko BPK-12H. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 1,34 kWh, Energy efficiency class (heating): C. Product colour: White. Width: 460 mm, Depth: 420 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.