Beko logo

Beko WDW 85140 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125760
Info modified on:
27 May 2024, 12:23:53
Short summary description Beko WDW 85140 washer dryer Freestanding Front-load White:

Beko WDW 85140, Front-load, Freestanding, White, Rotary, Polypropylene (PP), 5 kg

Long summary description Beko WDW 85140 washer dryer Freestanding Front-load White:

Beko WDW 85140. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Washing capacity: 8 kg. Depth: 540 mm, Width: 600 mm, Height: 840 mm. Energy efficiency class (old): A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.