AudioSonic CD-1572, Digital, FM, Player, CD, 6 W, LCD
AudioSonic CD-1572. Tuner type: Digital, Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD. RMS rated power: 6 W. Display type: LCD. Product colour: Pink, Volume control: Digital