ATGBICS logo

ATGBICS S+31DLC10D-BXU-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
474
Info modified on:
13 May 2025, 10:39:37
Short summary description ATGBICS S+31DLC10D-BXU-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:

ATGBICS S+31DLC10D-BXU-C, Fiber optic, 10000 Mbit/s, SFP+, LC, BX, 10000 m

Long summary description ATGBICS S+31DLC10D-BXU-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:

ATGBICS S+31DLC10D-BXU-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: MikroTik. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.