ATEN logo

ATEN VE2812R-AT-G AV extender AV receiver Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63090
Info modified on:
10 Aug 2024, 11:44:48
Bullet Points ATEN VE2812R-AT-G AV extender AV receiver Black:
  • - Superior video quality : 4K HDMI up to 100 m via a Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable and up to 1080p via a single Cat 5e/6 cable in HDBaseT Long Reach Mode
  • - Features HDMI audio de-embedding, capable of extracting audio signals to Coaxial or Stereo output separately
  • - HDMI 1.4 (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Supports manual Audio EDID Switching : AUTO, 2ch and 5.1ch
Long product name ATEN VE2812R-AT-G AV extender AV receiver Black:

HDMI HDBaseT Receiver W/Audio De-embeddi

ATEN VE2812R-AT-G AV extender AV receiver Black:

The VE2812R is a high-quality HDMI HDBaseT Receiver featuring audio de-embedding function. Powered by HDBaseT™ technology, the VE2812R can receive 4K HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable.With HDBaseT Long Reach Mode enabled, it can deliver HDMI signals up to a maximum range of 150 meters @ 1080p.
1x VE2812R HDMI HDBaseT Receiver with Audio De-Embedding
1x RS-232 Terminal Block
4x Foot Pads
1x 0AD6-1F05-26EG Power Adapter
1x User Instructions

Short summary description ATEN VE2812R-AT-G AV extender AV receiver Black:

ATEN VE2812R-AT-G, 4096 x 2160 pixels, AV receiver, 100 m, Wired, 3D, HDCP

Long summary description ATEN VE2812R-AT-G AV extender AV receiver Black:

ATEN VE2812R-AT-G. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6. Connectivity technology: Wired. Operating voltage (receiver): 5 V, Power consumption (receiver) (max): 4,98 W. Width: 101 mm, Depth: 136 mm, Height: 29 mm. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.