ASUS logo

ASUS Z170-WS motherboard Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35825
Info modified on:
30 Oct 2024, 13:04:42
Short summary description ASUS Z170-WS motherboard Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS Z170-WS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, Dual-channel

Long summary description ASUS Z170-WS motherboard Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS Z170-WS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Fast Ethernet, Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.