ASUS logo

ASUS Vivobook X556UA-DM810D laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB 1 TB HDD FreeDOS Blue, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66812
Info modified on:
22 Jan 2025, 05:35:43
Short summary description ASUS Vivobook X556UA-DM810D laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB 1 TB HDD FreeDOS Blue, Stainless steel:

ASUS Vivobook X556UA-DM810D, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook X556UA-DM810D laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB 1 TB HDD FreeDOS Blue, Stainless steel:

ASUS Vivobook X556UA-DM810D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product colour: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.