ASUS X555LN-DM278D, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, FreeDOS
ASUS X555LN-DM278D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 840M. Operating system installed: FreeDOS. Product colour: White